Body Features Bottom Fitting Type : M20-Stud Fitting (M20 Threads) Number of Sheds : 4 Primary Product Color : Gray Product Weight : 3.1 KG [6.834 LB ] Top Fitting Type : F-Neck
Dimensions Creepage Distance (MM) : 370 Section Length (MM) : 300
Electrical Characteristics BIL Rating (KV) : 140 Dry AC Withstand (KV) : 75 Nominal Dry Arc (MM) : 180 Wet AC Withstand (KV) : 55
Housing Features Housing Material : Silicone
Mechanical Attachment Cantilever Strength (KN) : 15
Product Availability Product Availability : Worldwide
Product Type Features Insulator Product Type : Line Post Insulator
Body Features
- Bottom Fitting Type : M20-Stud Fitting (M20 Threads)
- Number of Sheds : 4
- Primary Product Color : Gray
- Product Weight : 3.1 KG [6.834 LB ]
- Top Fitting Type : F-Neck
Dimensions
- Creepage Distance (MM) : 370
- Section Length (MM) : 300
Electrical Characteristics
- BIL Rating (KV) : 140
- Dry AC Withstand (KV) : 75
- Nominal Dry Arc (MM) : 180
- Wet AC Withstand (KV) : 55
Housing Features
- Housing Material : Silicone
Mechanical Attachment
- Cantilever Strength (KN) : 15
Product Availability
- Product Availability : Worldwide
Product Type Features
- Insulator Product Type : Line Post Insulator