TE Connectivity Distribution Insulators EP4105-000

Description
Body Features Bottom Fitting Type : M20-Stud Fitting (M20 Threads) Number of Sheds : 7 Primary Product Color : Gray Product Weight : 3.3 KG  [7.275 LB ] Top Fitting Type : F-Neck Dimensions Creepage Distance (MM) : 510 Section Length (MM) : 253 Electrical Characteristics BIL Rating (KV) : 140 Dry AC Withstand (KV) : 90 Nominal Dry Arc (MM) : 210 Wet AC Withstand (KV) : 60 Housing Features Housing Material : Silicone Mechanical Attachment Cantilever Strength (KN) : 15 Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Line Post Insulator
Request a Quote Datasheet
Description
Body Features Bottom Fitting Type : M20-Stud Fitting (M20 Threads) Number of Sheds : 7 Primary Product Color : Gray Product Weight : 3.3 KG  [7.275 LB ] Top Fitting Type : F-Neck Dimensions Creepage Distance (MM) : 510 Section Length (MM) : 253 Electrical Characteristics BIL Rating (KV) : 140 Dry AC Withstand (KV) : 90 Nominal Dry Arc (MM) : 210 Wet AC Withstand (KV) : 60 Housing Features Housing Material : Silicone Mechanical Attachment Cantilever Strength (KN) : 15 Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Line Post Insulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distribution Insulators - EP4105-000 - TE Connectivity
Berwyn, PA, United States
Distribution Insulators
EP4105-000
Distribution Insulators EP4105-000
Body Features Bottom Fitting Type : M20-Stud Fitting (M20 Threads) Number of Sheds : 7 Primary Product Color : Gray Product Weight : 3.3 KG  [7.275 LB ] Top Fitting Type : F-Neck Dimensions Creepage Distance (MM) : 510 Section Length (MM) : 253 Electrical Characteristics BIL Rating (KV) : 140 Dry AC Withstand (KV) : 90 Nominal Dry Arc (MM) : 210 Wet AC Withstand (KV) : 60 Housing Features Housing Material : Silicone Mechanical Attachment Cantilever Strength (KN) : 15 Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Line Post Insulator

Body Features


  • Bottom Fitting Type : M20-Stud Fitting (M20 Threads)
  • Number of Sheds : 7
  • Primary Product Color : Gray
  • Product Weight : 3.3 KG  [7.275 LB ]
  • Top Fitting Type : F-Neck

Dimensions


  • Creepage Distance (MM) : 510
  • Section Length (MM) : 253

Electrical Characteristics


  • BIL Rating (KV) : 140
  • Dry AC Withstand (KV) : 90
  • Nominal Dry Arc (MM) : 210
  • Wet AC Withstand (KV) : 60

Housing Features


  • Housing Material : Silicone

Mechanical Attachment


  • Cantilever Strength (KN) : 15

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Insulator Product Type : Line Post Insulator
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number EP4105-000
Product Name Distribution Insulators
Unlock Full Specs
to access all available technical data

Similar Products