Body Features Product Weight : 1 KG [2.205 LB ]
Dimensions Creepage Distance (MM) : 1320 Product Height : 535 MM [21.062 INCH ] Shed Inside Diameter : 100 MM [3.937 INCH ] Shed Outside Diameter : 120 MM [3.937 INCH ]
Electrical Characteristics BIL Rating (KV) : 287 Voltage Class (KV) : ≤ 25
Housing Features Housing Material : EVA
Mechanical Attachment Thread Size : M20
Operation/Applicatio
n Power Component Application Type : Railway
Product Availability Product Availability : China, Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands, Asia
Product Type Features Insulator Product Type : Railway Insulator
Usage Conditions Power Frequency Withstand (Wet) (KV) : 142
Body Features
- Product Weight : 1 KG [2.205 LB ]
Dimensions
- Creepage Distance (MM) : 1320
- Product Height : 535 MM [21.062 INCH ]
- Shed Inside Diameter : 100 MM [3.937 INCH ]
- Shed Outside Diameter : 120 MM [3.937 INCH ]
Electrical Characteristics
- BIL Rating (KV) : 287
- Voltage Class (KV) : ≤ 25
Housing Features
Mechanical Attachment
Operation/Application
- Power Component Application Type : Railway
Product Availability
- Product Availability : China, Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands, Asia
Product Type Features
- Insulator Product Type : Railway Insulator
Usage Conditions
- Power Frequency Withstand (Wet) (KV) : 142