Body Features Bottom Fitting Type : M20-Stud Fitting (M20 Threads) Number of Sheds : 4 Primary Product Color : Gray Product Weight : 3.1 KG [6.834 LB ] Top Fitting Type : F-Neck
Dimensions Creepage Distance : 405 MM [15.944 INCH ] Section Length (MM) : 322
Electrical Characteristics BIL Rating (KV) : 155 Dry AC Withstand (KV) : 85 Nominal Dry Arc (MM) : 230 Wet AC Withstand (KV) : 70
Housing Features Housing Material : Silicone
Mechanical Attachment Cantilever Strength (KN) : 11
Product Availability Product Availability : Worldwide
Product Type Features Insulator Product Type : Line Post Insulator
Body Features
- Bottom Fitting Type : M20-Stud Fitting (M20 Threads)
- Number of Sheds : 4
- Primary Product Color : Gray
- Product Weight : 3.1 KG [6.834 LB ]
- Top Fitting Type : F-Neck
Dimensions
- Creepage Distance : 405 MM [15.944 INCH ]
- Section Length (MM) : 322
Electrical Characteristics
- BIL Rating (KV) : 155
- Dry AC Withstand (KV) : 85
- Nominal Dry Arc (MM) : 230
- Wet AC Withstand (KV) : 70
Housing Features
- Housing Material : Silicone
Mechanical Attachment
- Cantilever Strength (KN) : 11
Product Availability
- Product Availability : Worldwide
Product Type Features
- Insulator Product Type : Line Post Insulator