Dow Chemical Company (The) Dow SYLGARD™ 182 Silicone Encapsulant Clear 0.5 kg Kit PF18205KG

Description
Dow SYLGARD™ 182 Silicone Elastomer Clear is a two component, heat curing encapsulant that is used as a protective coating for electrical applications such as power supplies, transformers, sensors, amplifiers, and connectors. It provides flexibility, low stress, easy to repair, long pot life, and good dielectric properties. 10:1 mix ratio by weight and volume. 0.5 kg Kit. This is a Dow product repackaged by KitPackers, an authorized repackager of Dow.
Request a Quote Datasheet
Description
Dow SYLGARD™ 182 Silicone Elastomer Clear is a two component, heat curing encapsulant that is used as a protective coating for electrical applications such as power supplies, transformers, sensors, amplifiers, and connectors. It provides flexibility, low stress, easy to repair, long pot life, and good dielectric properties. 10:1 mix ratio by weight and volume. 0.5 kg Kit. This is a Dow product repackaged by KitPackers, an authorized repackager of Dow.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dow SYLGARD™ 182 Silicone Encapsulant Clear 0.5 kg Kit - PF18205KG - Ellsworth Adhesives
Germantown, WI, USA
Dow SYLGARD™ 182 Silicone Encapsulant Clear 0.5 kg Kit
PF18205KG
Dow SYLGARD™ 182 Silicone Encapsulant Clear 0.5 kg Kit PF18205KG
Dow SYLGARD™ 182 Silicone Elastomer Clear is a two component, heat curing encapsulant that is used as a protective coating for electrical applications such as power supplies, transformers, sensors, amplifiers, and connectors. It provides flexibility, low stress, easy to repair, long pot life, and good dielectric properties. 10:1 mix ratio by weight and volume. 0.5 kg Kit. This is a Dow product repackaged by KitPackers, an authorized repackager of Dow.

Dow SYLGARD™ 182 Silicone Elastomer Clear is a two component, heat curing encapsulant that is used as a protective coating for electrical applications such as power supplies, transformers, sensors, amplifiers, and connectors. It provides flexibility, low stress, easy to repair, long pot life, and good dielectric properties. 10:1 mix ratio by weight and volume. 0.5 kg Kit. This is a Dow product repackaged by KitPackers, an authorized repackager of Dow.

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives
Product Category Encapsulants and Potting Compounds
Product Number PF18205KG
Product Name Dow SYLGARD™ 182 Silicone Encapsulant Clear 0.5 kg Kit
Cure / Technology Two Component  
Chemical System Silicone
Industry Electric Power
Unlock Full Specs
to access all available technical data

Similar Products

Dymax Multi-Cure 9001-E-V3.1 UV Curing Encapsulant Clear 30 mL MR Syringe - 9001-E-V3.1 30ML MR SYR - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Tensile (Break) 750 psi (5171 KPa)
Elongation 150.0 %
View Details
Potting Resin - CX5483-002 - TE Connectivity
Specs
Chemical System Two-Component Hydrocarbon Resin
View Details
Formulations - Applications - Bonding - Tuffbond 316 - 3316AB22 - Hernon Manufacturing, Inc.
Specs
Form / Function 50 ml (two component)
Cure / Technology Two Component  ; Room Temperature Vulcanizing or Curing
Chemical System Elastomeric
View Details
Potting Compounds - 9184983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Function Can; Liquid
Chemical System Epoxy; Epoxy
View Details