Dow DOWSIL™ 739 Plastic Adhesive White is a one component, room temperature curing, silicone adhesive that is used for sealing, wedge bonding, repairs, and general purpose applications. It offers high elongation, no flow, fast in-line processing, flame resistant, and requires no mixing. 25.8 kg Pail.
| Ellsworth Adhesives | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | 739 PLASTIC ADH WHT 25.8KG |
| Product Name | Dow DOWSIL™ 739 Plastic Bonding Silicone Adhesive White 25.8 kg Pail |
| Cure / Technology | Single Component |
| Substrate Compatibility | Textiles or Fabrics |
| Chemical System | Silicone |