Dow DOWSIL™ 3-6876 Gray Adhesive is a one component, heat curing, silicone that is used for attaching, sealing, and gasketing a variety of reactive materials such as glass, metal, ceramics, plastics, and laminates. It is typically used for engine controllers, transmissions, lighting, base plates, connectors, lids, and housings. It is offers high tensile strength, low viscosity, flowability, self leveling, and contains no added solvents. 2.5 oz Cartridge. This is a Dow product repackaged by KitPackers, an authorized repackager of Dow.
| Ellsworth Adhesives | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | PF36876G75 |
| Product Name | Dow DOWSIL™ 3-6876 Silicone Adhesive Gray 2.5 oz Cartridge |
| Cure / Technology | Single Component |
| Chemical System | Silicone |
| Viscosity | 39875 cP |