Henkel Loctite SI 5600 Silicone Adhesive/Sealant Gray is a two component, room temperature and moisture curing, silicone paste that is used for sealing and bonding with metals, glass, Ceran®, and high temperature applications. It is thixotropic, fast curing, and has good hot strength. 2:1 mix ratio by volume. 400 mL Dual Cartridge.
LOCTITE SI 5600 GY DC400MLE/S
Loctite 5600 gray silicone sealant with a 7 day cure time. Delivers great performance with a shear strength of 360 psi and tensile strength of 145 psi. Maximum operating temperature is +450 F.
| Ellsworth Adhesives | Newark, An Avnet Company | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Industrial Sealants | Industrial Adhesives | Leveling and Filling Compounds |
| Product Number | 922544 | 22M3560 | 079340-41888 |
| Product Name | Henkel Loctite SI 5600 Silicone Adhesive-Sealant Gray 400 mL Dual Cartridge | Loctite Si 5600 Gy Dc400Mle/s Loctite | Loctite 5600 Silicone Sealant - Gray Paste 400 ml Cartridge - 41888 |
| Cure / Technology | Two Component | ||
| Substrate Compatibility | Metal | ||
| Chemical System | Silicone | ||
| Viscosity | 30000 to 80000 cP |