I/O Expander 24 Parallel 40-Cerdip
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1183838-ID82C55A
Packaging: Tube
Mounting Style: Through Hole
Output Type: Open Drain
Interface: Parallel
Current - Output Source/Sink: 2.5mA
Interrupt Output: No
Categories: Integrated Circuits
Supplier Device Package: 40-Cerdip
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 40-CDIP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: 82C55A
Manufacturer Pack Quantity: 9
MSL Level: 1 (Unlimited)
The number of I/O: 24
Supply Voltage (V): 4.5V ~ 5.5V
IC XPNDR PARALLEL 40CERDIP Product overview: ID82C55A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-ID82C55A can be used for catalog matching and distributor lookup.
IC I/O EXPANDER 24B 40DIP
IC I/O EXPANDER 24B 40DIP
Interface - I/O Expanders PERIPH PRG-I/O 5V 8MHZ 40CDIP IND
I/O Expander 24 Parallel 40-Cerdip
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ID82C55A-ND | 1183838-ID82C55A | 749-ID82C55A | ID82C55A | ID82C55A | ID82C55A | ID82C55A |
| Product Name | I/O Expanders | Interface - Interface - I/O Expanders - ID82C55A | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders | Interface - I/O Expanders | I/O Expanders |
| Technology | Parallel | Parallel | Parallel | ||||
| Device Type | Port / Bus Expander | Sensor Interface | Transceiver | Port / Bus Expander; Sensor Interface | Port / Bus Expander | ||
| Supply Voltage | 5V; Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V |