Renesas Electronics Corporation PMIC - Hot Swap Controllers ISL61862GCRZ-T

Description
IC HOT SWAP CTRLR USB 8DFN
Description
IC HOT SWAP CTRLR USB 8DFN
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL61862GCRZ-T is a hot swap controller designed for USB power management applications. It operates within a voltage range of +2.5V to +5V and features an integrated 45mΩ P-channel MOSFET power switch. This device supports continuous output current levels of 3A and includes internal current monitoring, accurate current limiting, and a current-limited delay to turn off, providing protection for system supplies. The controller offers options for enable inputs that can be active high or low, as well as latch-off or automatic retry modes after an overcurrent condition. It has a low off-state supply current of 1µA and is available in an 8-lead DFN package, which is compact and suitable for space-constrained designs. The ISL61862GCRZ-T is particularly well-suited for low-power electronic circuit limiting and breaker applications, including USB 3.0 power management.

Datasheet Summary
Powered by GS/AI

The ISL61862GCRZ-T is a hot swap controller designed for USB power management applications. It operates within a voltage range of +2.5V to +5V and features an integrated 45mΩ P-channel MOSFET power switch. This device supports continuous output current levels of 3A and includes internal current monitoring, accurate current limiting, and a current-limited delay to turn off, providing protection for system supplies. The controller offers options for enable inputs that can be active high or low, as well as latch-off or automatic retry modes after an overcurrent condition. It has a low off-state supply current of 1µA and is available in an 8-lead DFN package, which is compact and suitable for space-constrained designs. The ISL61862GCRZ-T is particularly well-suited for low-power electronic circuit limiting and breaker applications, including USB 3.0 power management.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Hot Swap Controllers - ISL61862GCRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Hot Swap Controllers
ISL61862GCRZ-T
PMIC - Hot Swap Controllers ISL61862GCRZ-T
IC HOT SWAP CTRLR USB 8DFN

IC HOT SWAP CTRLR USB 8DFN

Supplier's Site Datasheet
Hot Swap Controllers - ISL61862GCRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Hot Swap Controllers
ISL61862GCRZ-T
Hot Swap Controllers ISL61862GCRZ-T
Hot Swap Controller 2 Channel USB 8-DFN (3x3)

Hot Swap Controller 2 Channel USB 8-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number ISL61862GCRZ-T ISL61862GCRZ-T
Product Name PMIC - Hot Swap Controllers Hot Swap Controllers
Device Type CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Dual Interface Transceiver IC - 704-54ACT244/B2A - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Telecom - SI3225-G-GQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Bus buffer/line driver; 3-state - 74LVC1G125GXH - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +6.5
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details