Renesas Electronics Corporation Hot Swap Controllers ISL61862EIRZ

Description
Hot Swap Controller 2 Channel USB 8-DFN (3x3)
Description
Hot Swap Controller 2 Channel USB 8-DFN (3x3)
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL61862EIRZ is a hot swap controller designed for USB power management applications. It operates within a voltage range of 2.5V to 5V and features an integrated 45mΩ P-channel MOSFET power switch. This controller supports continuous output current levels of 1.5A and includes internal current monitoring, accurate current limiting, and a delay mechanism for turn-off during overcurrent conditions. The device can be configured for latch-off or automatic retry modes after an overcurrent event, making it suitable for low-power electronic circuit protection. It is available in an 8-lead DFN package, which is compact and includes a thermal dissipation pad for improved heat management. The ISL61862EIRZ is specified for operation over a temperature range of -40°C to +85°C, making it versatile for various environmental conditions.

Datasheet Summary
Powered by GS/AI

The ISL61862EIRZ is a hot swap controller designed for USB power management applications. It operates within a voltage range of 2.5V to 5V and features an integrated 45mΩ P-channel MOSFET power switch. This controller supports continuous output current levels of 1.5A and includes internal current monitoring, accurate current limiting, and a delay mechanism for turn-off during overcurrent conditions. The device can be configured for latch-off or automatic retry modes after an overcurrent event, making it suitable for low-power electronic circuit protection. It is available in an 8-lead DFN package, which is compact and includes a thermal dissipation pad for improved heat management. The ISL61862EIRZ is specified for operation over a temperature range of -40°C to +85°C, making it versatile for various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Hot Swap Controllers - ISL61862EIRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Hot Swap Controllers
ISL61862EIRZ
Hot Swap Controllers ISL61862EIRZ
Hot Swap Controller 2 Channel USB 8-DFN (3x3)

Hot Swap Controller 2 Channel USB 8-DFN (3x3)

Buy Now Datasheet
PMIC - Hot Swap Controllers - ISL61862EIRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Hot Swap Controllers
ISL61862EIRZ
PMIC - Hot Swap Controllers ISL61862EIRZ
IC HOT SWAP CTRLR USB 8DFN

IC HOT SWAP CTRLR USB 8DFN

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number ISL61862EIRZ ISL61862EIRZ
Product Name Hot Swap Controllers PMIC - Hot Swap Controllers
Device Type CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906243 - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transceiver; Receiver
Features RoHS; ESD Protected
View Details
Quad buffer/line driver; 3-state - 74HC125PW-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7
View Details
3 suppliers
 - 26LS32B/B2A - Rochester Electronics
Specs
Technology RS422
Package Type CLCC20
View Details
2 suppliers