Renesas Electronics Corporation CMOS Programmable Peripheral Interface IMQ82C55AZ96

Description
The Intersil 82C55A is a high performance CMOS version of the industry standard 8255A and is manufactured using a self-aligned silicon gate CMOS process (Scaled SAJI IV). The MX82C55A has identical features as the X82C55 with the exception of no bus hold devices on the port pins. It is a general purpose programmable I/O device which may be used with many different microprocessors. There are 24 I/O pins which may be individually programmed in two groups of 12 and used in three major modes of operation. The high performance and industry standard configuration of the 82C55A make it compatible with the 80C86, 80C88 and other microprocessors.brbr Static CMOS circuit design insures low operating power. The Intersil advanced SAJI process results in performance equal to or greater than existing functionally equivalent products at a fraction of the power.
Request a Quote Datasheet
Description
The Intersil 82C55A is a high performance CMOS version of the industry standard 8255A and is manufactured using a self-aligned silicon gate CMOS process (Scaled SAJI IV). The MX82C55A has identical features as the X82C55 with the exception of no bus hold devices on the port pins. It is a general purpose programmable I/O device which may be used with many different microprocessors. There are 24 I/O pins which may be individually programmed in two groups of 12 and used in three major modes of operation. The high performance and industry standard configuration of the 82C55A make it compatible with the 80C86, 80C88 and other microprocessors.brbr Static CMOS circuit design insures low operating power. The Intersil advanced SAJI process results in performance equal to or greater than existing functionally equivalent products at a fraction of the power.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CMOS Programmable Peripheral Interface - IMQ82C55AZ96 - Renesas Electronics Corporation
Milpitas, CA, USA
CMOS Programmable Peripheral Interface
IMQ82C55AZ96
CMOS Programmable Peripheral Interface IMQ82C55AZ96
The Intersil 82C55A is a high performance CMOS version of the industry standard 8255A and is manufactured using a self-aligned silicon gate CMOS process (Scaled SAJI IV). The MX82C55A has identical features as the X82C55 with the exception of no bus hold devices on the port pins. It is a general purpose programmable I/O device which may be used with many different microprocessors. There are 24 I/O pins which may be individually programmed in two groups of 12 and used in three major modes of operation. The high performance and industry standard configuration of the 82C55A make it compatible with the 80C86, 80C88 and other microprocessors.brbr Static CMOS circuit design insures low operating power. The Intersil advanced SAJI process results in performance equal to or greater than existing functionally equivalent products at a fraction of the power.

The Intersil 82C55A is a high performance CMOS version of the industry standard 8255A and is manufactured using a self-aligned silicon gate CMOS process (Scaled SAJI IV). The MX82C55A has identical features as the X82C55 with the exception of no bus hold devices on the port pins. It is a general purpose programmable I/O device which may be used with many different microprocessors. There are 24 I/O pins which may be individually programmed in two groups of 12 and used in three major modes of operation. The high performance and industry standard configuration of the 82C55A make it compatible with the 80C86, 80C88 and other microprocessors.brbr Static CMOS circuit design insures low operating power. The Intersil advanced SAJI process results in performance equal to or greater than existing functionally equivalent products at a fraction of the power.

Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
749-IMQ82C55AZ96
Interface Transceiver IC 749-IMQ82C55AZ96
IC XPNDR PARALLEL 44MQFP Product overview: IMQ82C55AZ96 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-IMQ82C55AZ96 can be used for catalog matching and distributor lookup.

IC XPNDR PARALLEL 44MQFP Product overview: IMQ82C55AZ96 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-IMQ82C55AZ96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - IMQ82C55AZ96-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
IMQ82C55AZ96-ND
I/O Expanders IMQ82C55AZ96-ND
I/O Expander 24 Parallel 44-MQFP (10x10)

I/O Expander 24 Parallel 44-MQFP (10x10)

Buy Now Datasheet
I/O Expanders - IMQ82C55AZ96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
IMQ82C55AZ96
I/O Expanders IMQ82C55AZ96
I/O Expander 24 Parallel 44-MQFP (10x10)

I/O Expander 24 Parallel 44-MQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - IMQ82C55AZ96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
IMQ82C55AZ96
Integrated Circuits (ICs) - Interface - I-O Expanders IMQ82C55AZ96
IC I/O EXPANDER 24B 44MQFP

IC I/O EXPANDER 24B 44MQFP

Supplier's Site
Sheung Wan, Hong Kong
Interface - I/O Expanders
IMQ82C55AZ96
Interface - I/O Expanders IMQ82C55AZ96
Interface - I/O Expanders PERI PRG-I/O 5V 8MHZ INDOKIPLACEMENT

Interface - I/O Expanders PERI PRG-I/O 5V 8MHZ INDOKIPLACEMENT

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number IMQ82C55AZ96 749-IMQ82C55AZ96 IMQ82C55AZ96-ND IMQ82C55AZ96 IMQ82C55AZ96 IMQ82C55AZ96
Product Name CMOS Programmable Peripheral Interface Interface Transceiver IC I/O Expanders I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders Interface - I/O Expanders
Package Type QFP Tape & Reel (TR) QFP; 44-QFP QFP; 44-QFP QFP MQFP
Device Type Transceiver Port / Bus Expander Port / Bus Expander Port / Bus Expander; Sensor Interface
Features RoHS RoHS RoHS
Supply Voltage Other; 4.5V ~ 5.5V 5V; Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A6850KLTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
Interface Transceiver IC - 702-SI3210M-E-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Interface - Specialized - AD6620ASZ - Lingto Electronic Limited
Specs
Technology Parallel/Serial
Device Type Sensor Interface
Package Type QFP; 80-BQFP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details