Ethernet Switch 10/100 Base-FX/T/TX PHY MII, RMII Interface 80-LQFP (10x10)
IC CONTROLLER ETHERNET 80LQFP
IC CONTROLLER ETHERNET 80LQFP
Ethernet Switch 10/100 Base-FX/T/TX PHY MII, RMII Interface 80-LQFP (10x10)
IC CONTROLLER ETHERNET 80LQFP
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 576-4842-ND | KSZ8765CLXIC | KSZ8765CLXIC | KSZ8765CLXIC | KSZ8765CLXIC |
| Product Name | Controllers | Controllers | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | Ethernet; MII, RMII | Ethernet; MII, RMII | MII, RMII | MII, RMII | Ethernet; Ethernet |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | 3.6V | Other; 3.3V | Other; 3.3V | Other | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |