Ethernet Switch 10/100 Base-T PHY MII, RMII, RGMII Interface 64-VQFN (8x8)
Win Source Part Number: 1341401-KSZ8563RNXI
Category: Integrated Circuits (ICs) - Interface - Controllers
Package: Tray
Standard Package: 260
Protocol: Ethernet
Function: Switch
Interface: MII, RMII, RGMII
Current - Supply: 125mA
Standards: 10/100 Base-T PHY
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: KSZ8563
Ethernet Switch 10/100 Base-T PHY MII, RMII, RGMII Interface 64-VQFN (8x8)
IC ETHERNET SWITCH MII 64VQFN
IC ETHERNET SWITCH MII 64VQFN
IC ETHERNET SWITCH MII 64VQFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | KSZ8563RNXI-ND | 1341401-KSZ8563RNXI | KSZ8563RNXI | KSZ8563RNXI | KSZ8563RNXI | KSZ8563RNXI |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | Ethernet | MII, RMII, RGMII | MII, RMII, RGMII | Ethernet; Ethernet | Ethernet; MII, RMII, RGMII | |
| Device Type | Line / Bus Controller | Sensor Interface | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 3.135V ~ 3.465V | Other; 3.135V ~ 3.465V | Other; 3.135V ~ 3.465V | Other | Other; 3.135V ~ 3.465V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |