The ISL61851AIBZ is a dual USB port power supply controller designed for hot swap applications. It operates within a voltage range of +2.5V to +5V and is specified for commercial and industrial temperature ranges from -40°C to +85°C. This controller features two integrated 71mΩ P-channel MOSFET power switches, providing independent overcurrent fault protection for each USB port. The device supports continuous output current levels of 0.6A and offers options for latch-off or automatic retry after an overcurrent condition. It includes internal current monitoring and accurate current limiting with a delay before turn-off, ensuring system protection. The ISL61851AIBZ is available in an 8-lead SOIC package, making it suitable for low-power applications such as USB power management.
IC HOT SWAP CTRLR USB 8SOIC
Hot Swap Controller 2 Channel USB 8-SOIC
IC HOT SWAP CTRLR USB 8SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISL61851AIBZ | ISL61851AIBZ | ISL61851AIBZ |
| Product Name | PMIC - Hot Swap Controllers | Hot Swap Controllers | Integrated Circuits (ICs) - PMIC - Hot Swap Controllers |
| Device Type | CardBus Controller | CardBus Controller | CardBus Controller |