Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Controllers IW657P-18-70

Description
Win Source Part Number: 1372307-IW657P-18-70 Category: Integrated Circuits (ICs) - Interface - Controllers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Renesas Design Germany GmbH Product Status: Active Package / Case: 14-WFDFN Exposed Pad Supplier Device Package: 14-TDFN (4x3) HTSUS: 8542.39.0001 ECCN: EAR99 Function: Controller Protocol: USB Interface: USB Standards: USB 3.0
Request a Quote Datasheet
Description
Win Source Part Number: 1372307-IW657P-18-70 Category: Integrated Circuits (ICs) - Interface - Controllers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Renesas Design Germany GmbH Product Status: Active Package / Case: 14-WFDFN Exposed Pad Supplier Device Package: 14-TDFN (4x3) HTSUS: 8542.39.0001 ECCN: EAR99 Function: Controller Protocol: USB Interface: USB Standards: USB 3.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1372307-IW657P-18-70 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1372307-IW657P-18-70
Integrated Circuits (ICs) - Interface - Controllers 1372307-IW657P-18-70
Win Source Part Number: 1372307-IW657P-18-70 Category: Integrated Circuits (ICs) - Interface - Controllers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Renesas Design Germany GmbH Product Status: Active Package / Case: 14-WFDFN Exposed Pad Supplier Device Package: 14-TDFN (4x3) HTSUS: 8542.39.0001 ECCN: EAR99 Function: Controller Protocol: USB Interface: USB Standards: USB 3.0

Win Source Part Number: 1372307-IW657P-18-70
Category: Integrated Circuits (ICs) - Interface - Controllers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Renesas Design Germany GmbH
Product Status: Active
Package / Case: 14-WFDFN Exposed Pad
Supplier Device Package: 14-TDFN (4x3)
HTSUS: 8542.39.0001
ECCN: EAR99
Function: Controller
Protocol: USB
Interface: USB
Standards: USB 3.0

Buy Now Datasheet
Interface - Controllers - IW657P-18-70 - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
IW657P-18-70
Interface - Controllers IW657P-18-70
USB POWER DELIVERY 3.0 CONTROLLE

USB POWER DELIVERY 3.0 CONTROLLE

Supplier's Site Datasheet
Controllers - IW657P-18-70 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
IW657P-18-70
Controllers IW657P-18-70
USB Controller USB 3.0 USB Interface 14-TDFN (4x3)

USB Controller USB 3.0 USB Interface 14-TDFN (4x3)

Buy Now Datasheet
Controllers - IW657P-18-70 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
IW657P-18-70
Controllers IW657P-18-70
USB Controller USB 3.0 USB Interface 14-TDFN (4x3)

USB Controller USB 3.0 USB Interface 14-TDFN (4x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1372307-IW657P-18-70 IW657P-18-70 IW657P-18-70
Product Name Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4216TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-6301/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
PMIC - Power Supply Controllers, Monitors - SI8251-IMR - Lingto Electronic Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 28-VFQFN Exposed Pad
View Details