IC XPNDR PARALLEL 44PLCC Product overview: IS82C55A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-IS82C55A can be used for catalog matching and distributor lookup.
I/O Expander 24 Parallel 44-PLCC (16.58x16.58)
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189395-IS82C55A
Packaging: Tube
Mounting Style: SMD
Output Type: Open Drain
Interface: Parallel
Current - Output Source/Sink: 2.5mA
Interrupt Output: No
Categories: Integrated Circuits
Supplier Device Package: 44-PLCC (16.58x16.58)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 44-LCC
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: 82C55A
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
The number of I/O: 24
Supply Voltage (V): 4.5V ~ 5.5V
CMOS PROGRAMMABLE PERIPHERAL INT
I/O Expander 24 Parallel 44-PLCC (16.58x16.58)
CMOS PROGRAMMABLE PERIPHERAL INT
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 749-IS82C55A | IS82C55A-ND | 1189395-IS82C55A | IS82C55A | IS82C55A | IS82C55A |
| Product Name | Interface Transceiver IC | I/O Expanders | Interface - Interface - I/O Expanders - IS82C55A | I/O Expanders | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders |
| Device Type | Transceiver | Port / Bus Expander | Sensor Interface | Port / Bus Expander | Port / Bus Expander; Sensor Interface | |
| Supply Voltage | Other; 4.5V ~ 5.5V | 5V; Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Tube | 44-LCC (J-Lead) | 44-LCC (J-Lead) | 44-LCC (J-Lead) |