Renesas Electronics Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers ISL6112INZA-T

Description
POWER SUPPLY CIRCUIT, ADJ
Description
POWER SUPPLY CIRCUIT, ADJ
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL6112INZA-T is a dual slot PCI-Express power controller designed for hot plug applications. It supports two independent PCI Express slots and is compliant with the PCI Express specification V1.0A, providing power control for 12V, 3.3V, and 3.3VAUX supplies. The device features programmable current regulation protection, allowing engineers to set maximum current levels for each output based on the connector size (X1, X4, X8, or X16). The ISL6112INZA-T includes advanced fault detection capabilities, such as dual-level fault detection and shutdown features to prevent nuisance tripping. It also offers a System Management Interface (SMI) with an integrated SMBus link for monitoring and reporting conditions, including under-voltage (UV) and over-current (OC) statuses. The device is available in a 48-lead TQFP package and is RoHS compliant, making it suitable for a variety of applications in PCI-Express servers and power supply distribution systems.

Datasheet Summary
Powered by GS/AI

The ISL6112INZA-T is a dual slot PCI-Express power controller designed for hot plug applications. It supports two independent PCI Express slots and is compliant with the PCI Express specification V1.0A, providing power control for 12V, 3.3V, and 3.3VAUX supplies. The device features programmable current regulation protection, allowing engineers to set maximum current levels for each output based on the connector size (X1, X4, X8, or X16). The ISL6112INZA-T includes advanced fault detection capabilities, such as dual-level fault detection and shutdown features to prevent nuisance tripping. It also offers a System Management Interface (SMI) with an integrated SMBus link for monitoring and reporting conditions, including under-voltage (UV) and over-current (OC) statuses. The device is available in a 48-lead TQFP package and is RoHS compliant, making it suitable for a variety of applications in PCI-Express servers and power supply distribution systems.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers - ISL6112INZA-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
ISL6112INZA-T
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers ISL6112INZA-T
POWER SUPPLY CIRCUIT, ADJ

POWER SUPPLY CIRCUIT, ADJ

Supplier's Site
Hot Swap Controllers - ISL6112INZA-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Hot Swap Controllers
ISL6112INZA-T
Hot Swap Controllers ISL6112INZA-T
Hot Plug Controller 6 Channel PCI Express® 48-TQFP (7x7)

Hot Plug Controller 6 Channel PCI Express® 48-TQFP (7x7)

Buy Now Datasheet
Hot Swap Controllers - ISL6112INZA-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Hot Swap Controllers
ISL6112INZA-T
Hot Swap Controllers ISL6112INZA-T
Hot Plug Controller 6 Channel PCI Express® 48-TQFP (7x7)

Hot Plug Controller 6 Channel PCI Express® 48-TQFP (7x7)

Buy Now Datasheet
PMIC - Hot Swap Controllers - ISL6112INZA-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Hot Swap Controllers
ISL6112INZA-T
PMIC - Hot Swap Controllers ISL6112INZA-T
IC HOT PLUG CTRLR PCI EXP 48TQFP

IC HOT PLUG CTRLR PCI EXP 48TQFP

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISL6112INZA-T ISL6112INZA-T ISL6112INZA-T
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers Hot Swap Controllers PMIC - Hot Swap Controllers
Device Type CardBus Controller CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

QFN Interface Transceiver IC - 722-SI2439-A-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface module - 289-198 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Line Interface ICs - 1907222 - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS; ESD Protected
View Details