The ISL61862EIRZ-T is a hot swap controller designed for USB power management applications. It operates within a voltage range of +2.5V to +5V and features an integrated 45mΩ P-channel MOSFET power switch. This controller supports continuous output current options of 1.5A and is equipped with internal current monitoring, accurate current limiting, and a current-limited delay to turn off, ensuring system supply protection. The device offers flexibility with enable inputs that can be configured for active high or low operation, and it provides options for latch-off or automatic retry after an overcurrent condition. Additionally, it has a low off-state supply current of 1µA and is available in an 8-lead DFN package, which is compact and suitable for space-constrained designs. The ISL61862EIRZ-T is well-suited for low-power electronic circuit applications, including USB 3.0 power management.
IC HOT SWAP CTRLR USB 8DFN
Hot Swap Controller 2 Channel USB 8-DFN (3x3)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | ISL61862EIRZ-T | ISL61862EIRZ-T |
| Product Name | PMIC - Hot Swap Controllers | Hot Swap Controllers |
| Device Type | CardBus Controller | CardBus Controller |