The ISL61853IIRZ is a dual USB port power supply controller designed for hot swap applications. It operates within a voltage range of +2.5V to +5V and is capable of handling continuous output currents of up to 1.5A. The device features integrated 71mΩ P-channel MOSFET power switches, providing efficient power control. It includes internal current monitoring, accurate current limiting, and a delay mechanism for turn-off, ensuring system protection during overcurrent conditions. The controller supports both latch-off and automatic retry options after an overcurrent event. It is packaged in a compact 10-lead DFN format, making it suitable for space-constrained applications. The ISL61853IIRZ is UL recognized and operates over a temperature range of -40°C to +85°C, making it suitable for both commercial and industrial environments.
IC HOT SWAP CTRLR USB 10DFN
Hot Swap Controller 2 Channel USB 10-DFN (3x3)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | ISL61853IIRZ | ISL61853IIRZ |
| Product Name | PMIC - Hot Swap Controllers | Hot Swap Controllers |
| Device Type | CardBus Controller | CardBus Controller |