IC HOT SWAP CTRLR -48V 8SOIC
HOT PLUG CONTROLLER, 14V, 8-SOIC; Supply Voltage Min:10V; Supply Voltage Max:80V; IC Case / Package:SOIC; No. of Pins:8Pins; IC Mounting:Surface Mount; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes
Hot Swap Controller 1 Channel -48V, VoIP 8-SOIC
| Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISL6140CBZ | 11J8915 | ISL6140CBZ |
| Product Name | PMIC - Hot Swap Controllers | Hot Plug Controller, 14V, 8-Soic; Supply Voltage Min Renesas | Hot Swap Controllers |
| Device Type | CardBus Controller | CardBus Controller | |
| Features | RoHS | RoHS | |
| Supply Voltage | Other; 10V | Other; 10V ~ 80V |