onsemi Interface - Interface - I/O Expanders - JLC1562BN JLC1562BN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 097461-JLC1562BN Packaging: Tube/Rail Features: DAC, POR Mounting: Through Hole Output Type: Open Drain Number of I/O: 8 Interrupt Output: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-DIP Supply Voltage - Operating: 4.2 V to 6 V Max Frequency: 100kHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 097461-JLC1562BN Packaging: Tube/Rail Features: DAC, POR Mounting: Through Hole Output Type: Open Drain Number of I/O: 8 Interrupt Output: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-DIP Supply Voltage - Operating: 4.2 V to 6 V Max Frequency: 100kHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - JLC1562BN - 097461-JLC1562BN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - JLC1562BN
097461-JLC1562BN
Interface - Interface - I/O Expanders - JLC1562BN 097461-JLC1562BN
Manufacturer: ON Semiconductor Win Source Part Number: 097461-JLC1562BN Packaging: Tube/Rail Features: DAC, POR Mounting: Through Hole Output Type: Open Drain Number of I/O: 8 Interrupt Output: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-DIP Supply Voltage - Operating: 4.2 V to 6 V Max Frequency: 100kHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 097461-JLC1562BN
Packaging: Tube/Rail
Features: DAC, POR
Mounting: Through Hole
Output Type: Open Drain
Number of I/O: 8
Interrupt Output: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-DIP
Supply Voltage - Operating: 4.2 V to 6 V
Max Frequency: 100kHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
I/O Expanders - JLC1562BN-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
JLC1562BN-ND
I/O Expanders JLC1562BN-ND
I/O Expander 8 I²C 100kHz 16-PDIP

I/O Expander 8 I²C 100kHz 16-PDIP

Buy Now Datasheet
Singapore, Singapore
DIP Interface Transceiver IC
749-JLC1562BN
DIP Interface Transceiver IC 749-JLC1562BN
8 I/O, PIA-GENERAL PURPOSE, PDIP16, PLASTIC, DIP-16 Product overview: JLC1562BN from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-JLC1562BN can be used for catalog matching and distributor lookup.

8 I/O, PIA-GENERAL PURPOSE, PDIP16, PLASTIC, DIP-16 Product overview: JLC1562BN from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-JLC1562BN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - JLC1562BN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
JLC1562BN
I/O Expanders JLC1562BN
I/O Expander 8 I²C 100 kHz 16-PDIP

I/O Expander 8 I²C 100 kHz 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - JLC1562BN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
JLC1562BN
Integrated Circuits (ICs) - Interface - I-O Expanders JLC1562BN
IC XPNDR 100KHZ I2C 16DIP

IC XPNDR 100KHZ I2C 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 097461-JLC1562BN JLC1562BN-ND 749-JLC1562BN JLC1562BN JLC1562BN
Product Name Interface - Interface - I/O Expanders - JLC1562BN I/O Expanders DIP Interface Transceiver IC I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders
Supply Voltage Other; 4.2 V ~ 6 V Other; 4.2V ~ 6V Other; 4.2V ~ 6V Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; 16-DIP DIP; "16-DIP (0.300"", 7.62mm)" DIP DIP; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Laser Driver
Features RoHS
Data Rate 1.00E8 kbps
View Details
Interface Transceiver IC - 722-SI3016-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
5 suppliers
I/O Expanders - 933DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Device Type Port / Bus Expander
Features RoHS
View Details
2 suppliers