IC XPNDR 400KHZ I2C SERIAL 24SOP
I/O Expander 8 I²C, Serial 400 kHz 24-SOP
Interface - I/O Expanders Multi-function I/O Driver, SOP-24 (10.0mm x 15.0mm), Tube
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | IS31IO7325-GRLS4 | IS31IO7325-GRLS4 | IS31IO7325-GRLS4 |
| Product Name | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders | Interface - I/O Expanders |
| Device Type | Port / Bus Expander; Sensor Interface | Port / Bus Expander | |
| Supply Voltage | Other | Other; 2.4V ~ 5.5V | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |