HOT SWAP POWER CONTROLLER, 8-SOIC; Supply Voltage Min:10.2V; Supply Voltage Max:13.8V; IC Case / Package:SOIC; No. of Pins:8Pins; IC Mounting:Surface Mount; Operating Temperature Min:0°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes
IC HOT SWAP CTRLR GP 8SOIC
Hot Swap Controller 1 Channel General Purpose 8-SOIC
IC HOT SWAP CTRLR GP 8SOIC
| Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 61J6426 | ISL6115CBZA | ISL6115CBZA | ISL6115CBZA |
| Product Name | Hot Swap Power Controller, 8-Soic; Supply Voltage Min Renesas | PMIC - Hot Swap Controllers | Hot Swap Controllers | Integrated Circuits (ICs) - PMIC - Hot Swap Controllers |
| Features | RoHS | RoHS | ||
| Supply Voltage | Other; 10.2V | Other; 10.2V ~ 13.8V | Other | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |