I/O Expander 24 Parallel 44-MQFP (10x10)
IC I/O EXPANDER 24B 44MQFP
I/O Expander 24 Parallel 44-MQFP (10x10)
IC I/O EXPANDER 24B 44MQFP
Interface - I/O Expanders PERI PRG-I/O 5V 8MHZ INDUSTRIAL TEMP
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | IQ82C55AZ96-ND | IQ82C55AZ96 | IQ82C55AZ96 | IQ82C55AZ96 | IQ82C55AZ96 |
| Product Name | I/O Expanders | I/O Expanders | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | Interface - I/O Expanders |
| Technology | Parallel | Parallel | Parallel | ||
| Device Type | Port / Bus Expander | Port / Bus Expander | Port / Bus Expander; Sensor Interface | ||
| Supply Voltage | 5V; Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |