Renesas Electronics Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers ISL61851EIBZ

Description
Win Source Part Number: 1382359-ISL61851EIBZ Category: Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers Type: Hot Swap Controller Features: Fault Timeout, Latched Fault, Thermal Limit, Turn On Voltage, UVLO Package: Tube Applications: USB Standard Package: 980 pcs Current - Supply: 50 µA Internal Switch(s): Yes Number of Channels: 2 Current - Output (Max): 600mA Voltage - Supply: 2.3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Base Product Number: ISL61851 Moisture Sensitivity Level (MSL): 2 (1 Year)
Request a Quote Datasheet
Description
Win Source Part Number: 1382359-ISL61851EIBZ Category: Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers Type: Hot Swap Controller Features: Fault Timeout, Latched Fault, Thermal Limit, Turn On Voltage, UVLO Package: Tube Applications: USB Standard Package: 980 pcs Current - Supply: 50 µA Internal Switch(s): Yes Number of Channels: 2 Current - Output (Max): 600mA Voltage - Supply: 2.3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Base Product Number: ISL61851 Moisture Sensitivity Level (MSL): 2 (1 Year)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers - 1382359-ISL61851EIBZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
1382359-ISL61851EIBZ
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers 1382359-ISL61851EIBZ
Win Source Part Number: 1382359-ISL61851EIBZ Category: Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers Type: Hot Swap Controller Features: Fault Timeout, Latched Fault, Thermal Limit, Turn On Voltage, UVLO Package: Tube Applications: USB Standard Package: 980 pcs Current - Supply: 50 µA Internal Switch(s): Yes Number of Channels: 2 Current - Output (Max): 600mA Voltage - Supply: 2.3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Base Product Number: ISL61851 Moisture Sensitivity Level (MSL): 2 (1 Year)

Win Source Part Number: 1382359-ISL61851EIBZ
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers
Type: Hot Swap Controller
Features: Fault Timeout, Latched Fault, Thermal Limit, Turn On Voltage, UVLO
Package: Tube
Applications: USB
Standard Package: 980 pcs
Current - Supply: 50 µA
Internal Switch(s): Yes
Number of Channels: 2
Current - Output (Max): 600mA
Voltage - Supply: 2.3V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America
Base Product Number: ISL61851
Moisture Sensitivity Level (MSL): 2 (1 Year)

Buy Now Datasheet
PMIC - Hot Swap Controllers - ISL61851EIBZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Hot Swap Controllers
ISL61851EIBZ
PMIC - Hot Swap Controllers ISL61851EIBZ
IC HOT SWAP CTRLR USB 8SOIC

IC HOT SWAP CTRLR USB 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers - ISL61851EIBZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers
ISL61851EIBZ
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers ISL61851EIBZ
IC HOT SWAP CTRLR USB 8SOIC

IC HOT SWAP CTRLR USB 8SOIC

Supplier's Site
Hot Swap Controllers - ISL61851EIBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Hot Swap Controllers
ISL61851EIBZ
Hot Swap Controllers ISL61851EIBZ
Hot Swap Controller 2 Channel USB 8-SOIC

Hot Swap Controller 2 Channel USB 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1382359-ISL61851EIBZ ISL61851EIBZ ISL61851EIBZ ISL61851EIBZ
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers PMIC - Hot Swap Controllers Integrated Circuits (ICs) - PMIC - Hot Swap Controllers Hot Swap Controllers
Supply Voltage Other; 2.3V ~ 5.5V Other Other; 2.3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2457-C-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
5 suppliers
DIP Interface Transceiver IC - 752-A5350CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
Human Machine Interface (HMI) - 762-4204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type AEC-Q100
View Details