Hot Swap Controller 1 Channel -48V, VoIP 8-SOIC
IC HOT SWAP CTRLR -48V 8SOIC
IC CTRLR HOT PLUG NEG VOLT 8SOIC
IC HOT SWAP CTRLR -48V 8SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISL6150IBZ-T | ISL6150IBZ-T | 391-ISL6150IBZ-T | ISL6150IBZ-T |
| Product Name | Hot Swap Controllers | PMIC - Hot Swap Controllers | IC CTRLR HOT PLUG NEG VOLT 8SOIC | Integrated Circuits (ICs) - PMIC - Hot Swap Controllers |
| Device Type | CardBus Controller | CardBus Controller | CardBus Controller | |
| Features | RoHS | RoHS | ||
| Supply Voltage | Other; 10V ~ 80V | Other; 48V | Other |