Ethernet Controller Interface 64-LQFP (10x10)
Manufacturer: Microchip
Series: KSZ8441
Packaging: Tray
Data Rate: 10 Mb/s, 100 Mb/s
Operating Temperature (Max): + 85 C
Operating Temperature (Min): - 40 C
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Ethernet Controller Interface 64-LQFP (10x10)
IC ETHERNET CTRLR 10/100 64LQFP
IC ETHERNET CTRLR 10/100 64LQFP
IC ETHERNET CTRLR 10/100 64LQFP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 576-4403-ND | KSZ8441HLI | KSZ8441HLI | KSZ8441HLI | KSZ8441HLI | |
| Product Name | Controllers | Interface - Interface - Controllers - KSZ8441HLI | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers |
| Technology | Ethernet | Ethernet; Ethernet | Ethernet; Ethernet | |||
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||
| Package Type | LQFP; 64-LQFP | QFP; LQFP; 64-LQFP | QFP | QFP; 64-LQFP | QFP; 64-LQFP |