Ethernet Switch IEEE 802.3, 10/100 Base-T PHY I²C, MII, RGMII, RMII, SPI Interface 64-VQFN (8x8)
Ethernet Switch IEEE 802.3, 10/100 Base-T PHY I²C, MII, RGMII, RMII, SPI Interface 64-VQFN (8x8)
Ethernet Switch IEEE 802.3, 10/100 Base-T PHY I²C, MII, RGMII, RMII, SPI Interface 64-VQFN (8x8)
IC 3-PORT ETHERNET SWITCH
IC 3-PORT ETHERNET SWITCH
Ethernet Switch IEEE 802.3, 10/100 Base-T PHY I²C, MII, RGMII, RMII, SPI Interface 64-VQFN (8x8)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 150-KSZ8563RNXV-CT-ND | KSZ8563RNXV-TR | KSZ8563RNXV-TR | KSZ8563RNXV-TR |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers |
| Technology | SPI; Ethernet; I2C | Ethernet; Ethernet | SPI; I2C; I²C, MII, RGMII, RMII, SPI | SPI; I2C; I²C, MII, RGMII, RMII, SPI |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller |
| Supply Voltage | 3.6V | Other | Other; 3.3V | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |