Win Source Part Number: 1351552-KSZ8463FMLI
Category: Integrated Circuits (ICs) - Interface - Controllers
Series: EtherSynch™
Package: Tray
Standard Package: 160
Protocol: Ethernet
Function: Controller
Interface: MII, RMII
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: KSZ8463
Ethernet Controller MII, RMII Interface 64-LQFP (10x10)
IC ETHERNET SWITCH 10/100 64LQFP
IC ETHERNET SWITCH 10/100 64LQFP
Ethernet Controller MII, RMII Interface 64-LQFP (10x10)
IC ETHERNET SWITCH 10/100 64LQFP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1351552-KSZ8463FMLI | 576-4839-ND | KSZ8463FMLI | KSZ8463FMLI | KSZ8463FMLI | KSZ8463FMLI |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | Ethernet; MII, RMII | Ethernet; Ethernet | Ethernet; MII, RMII | MII, RMII | MII, RMII |