Win Source Part Number: 1016887-KSZ8775CLXIC
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 160
Protocol: Ethernet
Function: Controller
Interface: MII, RMII
Standards: 10/100 Base-T/TX PHY
Voltage - Supply: 3.3V
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-4844,1611-KSZ877
Base Product Number: KSZ8775
Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 80-LQFP (10x10)
IC CONTROLLER ETHERNET 80LQFP
IC CONTROLLER ETHERNET 80LQFP
IC CONTROLLER ETHERNET 80LQFP
Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 80-LQFP (10x10)
| RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 2395582 | 1016887-KSZ8775CLXIC | 576-4844-ND | KSZ8775CLXIC | KSZ8775CLXIC | KSZ8775CLXIC | KSZ8775CLXIC |
| Product Name | Ethernet Interface Ics | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers | Controllers |
| Technology | Ethernet | Ethernet; MII, RMII | Ethernet; Ethernet | Ethernet; MII, RMII | MII, RMII | MII, RMII | |
| Features | RoHS | RoHS | |||||
| Data Rate | 100000 kbps | ||||||
| Package Type | QFP; LQFP; LQFP | LQFP; 80-LQFP | QFP | QFP; 80-LQFP | QFP; 80-LQFP | QFP; LQFP; 80-LQFP |