Renesas Electronics Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers ISL6173DRZA

Description
Win Source Part Number: 1350361-ISL6173DRZA Category: Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers Type: Hot Swap Controller Package: Tube Applications: General Purpose Standard Package: 60 Current - Supply: 9 mA Internal Switch(s): No Number of Channels: 2 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, Slew Rate Voltage - Supply: 2.25V ~ 3.63V Mounting Type: Surface Mount Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-QFN (5x5) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL6173 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1350361-ISL6173DRZA Category: Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers Type: Hot Swap Controller Package: Tube Applications: General Purpose Standard Package: 60 Current - Supply: 9 mA Internal Switch(s): No Number of Channels: 2 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, Slew Rate Voltage - Supply: 2.25V ~ 3.63V Mounting Type: Surface Mount Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-QFN (5x5) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL6173 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers - 1350361-ISL6173DRZA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
1350361-ISL6173DRZA
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers 1350361-ISL6173DRZA
Win Source Part Number: 1350361-ISL6173DRZA Category: Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers Type: Hot Swap Controller Package: Tube Applications: General Purpose Standard Package: 60 Current - Supply: 9 mA Internal Switch(s): No Number of Channels: 2 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, Slew Rate Voltage - Supply: 2.25V ~ 3.63V Mounting Type: Surface Mount Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-QFN (5x5) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL6173 Product Status: Obsolete

Win Source Part Number: 1350361-ISL6173DRZA
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Type: Hot Swap Controller
Package: Tube
Applications: General Purpose
Standard Package: 60
Current - Supply: 9 mA
Internal Switch(s): No
Number of Channels: 2
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, Slew Rate
Voltage - Supply: 2.25V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: 28-QFN (5x5)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL6173
Product Status: Obsolete

Buy Now Datasheet
PMIC - Hot Swap Controllers - ISL6173DRZA - Lingto Electronic Limited
Shenzhen, China
PMIC - Hot Swap Controllers
ISL6173DRZA
PMIC - Hot Swap Controllers ISL6173DRZA
IC HOT SWAP CTRLR GP 28QFN

IC HOT SWAP CTRLR GP 28QFN

Supplier's Site Datasheet
Hot Swap Controllers - ISL6173DRZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Hot Swap Controllers
ISL6173DRZA
Hot Swap Controllers ISL6173DRZA
Hot Swap Controller 2 Channel General Purpose 28-QFN (5x5)

Hot Swap Controller 2 Channel General Purpose 28-QFN (5x5)

Buy Now Datasheet
Hot Swap Controller; Supply Voltage Min Renesas - 57K4077 - Newark, An Avnet Company
Chicago, IL, United States
Hot Swap Controller; Supply Voltage Min Renesas
57K4077
Hot Swap Controller; Supply Voltage Min Renesas 57K4077
HOT SWAP CONTROLLER; Supply Voltage Min:2.25V; Supply Voltage Max:3.63V; IC Case / Package:QFN; No. of Pins:28Pins; Operating Temperature Min:0°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes

HOT SWAP CONTROLLER; Supply Voltage Min:2.25V; Supply Voltage Max:3.63V; IC Case / Package:QFN; No. of Pins:28Pins; Operating Temperature Min:0°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1350361-ISL6173DRZA ISL6173DRZA ISL6173DRZA 57K4077
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers PMIC - Hot Swap Controllers Hot Swap Controllers Hot Swap Controller; Supply Voltage Min Renesas
Supply Voltage Other; 2.25V ~ 3.63V Other; 2.25V ~ 3.63V Other; 2.25V
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Device Type CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899634 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver, Converter, Line Driver, Receiver
Features RoHS
View Details
SN54F241 Octal Buffers/Drivers With 3-State Outputs - 5962-8687401SA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Hex buffer/line driver; 3-state - 74HC365D-Q100,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7
View Details
3 suppliers
Interface Transceiver IC - 702-SI3050-E-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers