Ethernet Switch 10/100 Base-FX/T/TX PHY MII, RMII Interface 80-LQFP (10x10)
Ethernet Switch 10/100 Base-FX/T/TX PHY MII, RMII Interface 80-LQFP (10x10)
IC CONTROLLER ETHERNET 80LQFP
IC CONTROLLER ETHERNET 80LQFP
IC CONTROLLER ETHERNET 80LQFP
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 576-4841-ND | KSZ8765CLXCC | KSZ8765CLXCC | KSZ8765CLXCC | KSZ8765CLXCC |
| Product Name | Controllers | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers |
| Technology | Ethernet; MII, RMII | MII, RMII | Ethernet; MII, RMII | Ethernet; Ethernet | MII, RMII |
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | 3.6V | Other; 3.3V | Other; 3.3V | Other | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |