The ISL61861BCBZ is a USB power controller designed for overcurrent protection in USB ports. It operates within a voltage range of +2.5V to +5V and features a 45mΩ P-channel MOSFET power switch. This controller supports continuous output current levels of 1.5A and includes options for latch-off or automatic retry after an overcurrent condition. The device is thermally insensitive with a current limiting response time of 12ms prior to turn-off, ensuring system protection. It is available in an 8-lead SOIC package and is suitable for low-power applications, including USB port power management and electronic circuit limiting. The ISL61861BCBZ also has a low off-state supply current of 1µA and provides reverse current blocking when disabled.
IC HOT SWAP CTRLR USB 8SOIC
Hot Swap Controller 2 Channel USB 8-SOIC
IC HOT SWAP CTRLR USB 8SOIC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISL61861BCBZ | ISL61861BCBZ | ISL61861BCBZ |
| Product Name | Integrated Circuits (ICs) - PMIC - Hot Swap Controllers | Hot Swap Controllers | PMIC - Hot Swap Controllers |
| Device Type | CardBus Controller | CardBus Controller | CardBus Controller |