The ISL6117CB-T is a hot swap power distribution controller designed for applications requiring +3.3V control. It features hardwired undervoltage monitoring and reporting, with a threshold level approximately 80% of the specified voltage. The device supports programmable overcurrent detection and current regulation, allowing for customizable fault isolation and response. The current regulation level can be set using two external resistors, while the timing for current regulation is determined by an external capacitor. The ISL6117CB-T can be configured for high side or low side switching, making it versatile for various power management applications. It is housed in an 8-lead SOIC package and is RoHS compliant.
IC HOT SWAP CTRLR GP 8SOIC
Hot Swap Controller 1 Channel General Purpose 8-SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | ISL6117CB-T | ISL6117CB-T |
| Product Name | PMIC - Hot Swap Controllers | Hot Swap Controllers |
| Device Type | CardBus Controller | CardBus Controller |