Renesas Electronics Corporation PMIC - Hot Swap Controllers ISL61853NCRZ

Description
IC HOT SWAP CTRLR USB 10DFN
Datasheet
Description
IC HOT SWAP CTRLR USB 10DFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Hot Swap Controllers - ISL61853NCRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Hot Swap Controllers
ISL61853NCRZ
PMIC - Hot Swap Controllers ISL61853NCRZ
IC HOT SWAP CTRLR USB 10DFN

IC HOT SWAP CTRLR USB 10DFN

Supplier's Site Datasheet
Hot Swap Controllers - ISL61853NCRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Hot Swap Controllers
ISL61853NCRZ
Hot Swap Controllers ISL61853NCRZ
Hot Swap Controller 2 Channel USB 10-DFN (3x3)

Hot Swap Controller 2 Channel USB 10-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number ISL61853NCRZ ISL61853NCRZ
Product Name PMIC - Hot Swap Controllers Hot Swap Controllers
Device Type CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907437P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
Universal Bus Functions - 74ALVC162836ADGG,1-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers
Interface Transceiver IC - 702-SI3019-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
3 suppliers