Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Controllers IW657P-18-70B

Description
Win Source Part Number: 1372302-IW657P-18-70 B Category: Integrated Circuits (ICs) - Interface - Controllers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Renesas Design Germany GmbH Product Status: Active Package / Case: 14-WFDFN Exposed Pad Supplier Device Package: 14-TDFN (4x3) HTSUS: 8542.39.0001 ECCN: EAR99 Function: Controller Protocol: USB Interface: USB Standards: USB 3.0
Request a Quote Datasheet
Description
Win Source Part Number: 1372302-IW657P-18-70 B Category: Integrated Circuits (ICs) - Interface - Controllers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Renesas Design Germany GmbH Product Status: Active Package / Case: 14-WFDFN Exposed Pad Supplier Device Package: 14-TDFN (4x3) HTSUS: 8542.39.0001 ECCN: EAR99 Function: Controller Protocol: USB Interface: USB Standards: USB 3.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1372302-IW657P-18-70B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1372302-IW657P-18-70B
Integrated Circuits (ICs) - Interface - Controllers 1372302-IW657P-18-70B
Win Source Part Number: 1372302-IW657P-18-70 B Category: Integrated Circuits (ICs) - Interface - Controllers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Renesas Design Germany GmbH Product Status: Active Package / Case: 14-WFDFN Exposed Pad Supplier Device Package: 14-TDFN (4x3) HTSUS: 8542.39.0001 ECCN: EAR99 Function: Controller Protocol: USB Interface: USB Standards: USB 3.0

Win Source Part Number: 1372302-IW657P-18-70B
Category: Integrated Circuits (ICs) - Interface - Controllers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Renesas Design Germany GmbH
Product Status: Active
Package / Case: 14-WFDFN Exposed Pad
Supplier Device Package: 14-TDFN (4x3)
HTSUS: 8542.39.0001
ECCN: EAR99
Function: Controller
Protocol: USB
Interface: USB
Standards: USB 3.0

Buy Now Datasheet
Interface - Controllers - IW657P-18-70B - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
IW657P-18-70B
Interface - Controllers IW657P-18-70B
USB POWER DELIVERY 3.0 CONTROLLE

USB POWER DELIVERY 3.0 CONTROLLE

Supplier's Site Datasheet
Controllers - IW657P-18-70B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
IW657P-18-70B
Controllers IW657P-18-70B
USB Controller USB 3.0 USB Interface 14-TDFN (4x3)

USB Controller USB 3.0 USB Interface 14-TDFN (4x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1372302-IW657P-18-70B IW657P-18-70B IW657P-18-70B
Product Name Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Direct Digital Synthesis (DDS) - AD9953YSVZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type QFP; 48-TQFP Exposed Pad
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 74AHC125D,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SO14
View Details
Interface - Interface - Specialized - ADM8262-AC-T-1 - 039135-ADM8262-AC-T-1 - Win Source Electronics
Specs
Device Type Transmitter
Supply Voltage Other; 3.3V
Package Type QFP; P-FQFP-128
View Details
4 suppliers