Microchip Technology, Inc. Controllers KSZ8794CNXCC

Description
Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Request a Quote Datasheet
Description
Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 576-4851-ND - DigiKey
Thief River Falls, MN, United States
Controllers
576-4851-ND
Controllers 576-4851-ND
Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)

Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)

Buy Now Datasheet
Ethernet Interface Ics - 1773530 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
1773530
Ethernet Interface Ics 1773530
Microchip KSZ8794CNXCC

Microchip KSZ8794CNXCC

Supplier's Site
Ethernet Interface Ics - 1773946 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
1773946
Ethernet Interface Ics 1773946
Microchip KSZ8794CNXCC

Microchip KSZ8794CNXCC

Supplier's Site
Ethernet Interface Ics - 1773946P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
1773946P
Ethernet Interface Ics 1773946P
Microchip KSZ8794CNXCC

Microchip KSZ8794CNXCC

Supplier's Site
Integrated Circuits (ICs) - Interface - Controllers - 1261689-KSZ8794CNXCC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1261689-KSZ8794CNXCC
Integrated Circuits (ICs) - Interface - Controllers 1261689-KSZ8794CNXCC
Win Source Part Number: 1261689-KSZ8794CNXCC Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 260 Protocol: Ethernet Function: Controller Interface: MII, RMII Standards: 10/100 Base-T/TX PHY Voltage - Supply: 3.3V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (8x8) Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A991B1 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-4851,KSZ8794CNXC C Base Product Number: KSZ8794

Win Source Part Number: 1261689-KSZ8794CNXCC
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 260
Protocol: Ethernet
Function: Controller
Interface: MII, RMII
Standards: 10/100 Base-T/TX PHY
Voltage - Supply: 3.3V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (8x8)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 5A991B1
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-4851,KSZ8794CNXCC
Base Product Number: KSZ8794

Buy Now Datasheet
Controllers - KSZ8794CNXCC - ODG (Origin Data Global)
Shenzhen, China
Controllers
KSZ8794CNXCC
Controllers KSZ8794CNXCC
IC CONTROLLER ETHERNET 64QFN

IC CONTROLLER ETHERNET 64QFN

Supplier's Site Datasheet
Interface - Controllers - KSZ8794CNXCC - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
KSZ8794CNXCC
Interface - Controllers KSZ8794CNXCC
IC CONTROLLER ETHERNET 64QFN

IC CONTROLLER ETHERNET 64QFN

Supplier's Site Datasheet
Controllers - KSZ8794CNXCC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
KSZ8794CNXCC
Controllers KSZ8794CNXCC
Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)

Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - KSZ8794CNXCC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
KSZ8794CNXCC
Integrated Circuits (ICs) - Interface - Controllers KSZ8794CNXCC
IC CONTROLLER ETHERNET 64QFN

IC CONTROLLER ETHERNET 64QFN

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 576-4851-ND 1773530 1773946P 1261689-KSZ8794CNXCC KSZ8794CNXCC KSZ8794CNXCC KSZ8794CNXCC KSZ8794CNXCC
Product Name Controllers Ethernet Interface Ics Ethernet Interface Ics Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology Ethernet; MII, RMII Ethernet Ethernet Ethernet; MII, RMII MII, RMII MII, RMII Ethernet; Ethernet
Device Type Line / Bus Controller Switch Sensor Interface Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 3.6V 3.3V; Other; 3.3 v Other; 3.3V Other; 3.3V Other; 3.3V Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4211TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface Transceiver IC - 702-SI3050-E1-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
SN54AS244A Octal Buffers And Line Drivers With 3-State Outputs - 5962-9755901QSA - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details