Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 80-LQFP (10x10)
Win Source Part Number: 1352402-KSZ8775CLXCC
Category: Integrated Circuits (ICs) - Interface - Controllers
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tray
Product Status: Active
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (10x10)
Base Product Number: KSZ8775
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 5A991B1
Function: Controller
Voltage - Supply: 3.3V
Protocol: Ethernet
Interface: MII, RMII
Standards: 10/100 Base-T/TX PHY
IC CONTROLLER ETHERNET 80LQFP
IC CONTROLLER ETHERNET 80LQFP
Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 80-LQFP (10x10)
IC CONTROLLER ETHERNET 80LQFP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 576-4843-ND | 1352402-KSZ8775CLXCC | KSZ8775CLXCC | KSZ8775CLXCC | KSZ8775CLXCC | KSZ8775CLXCC |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | Ethernet; MII, RMII | MII, RMII | Ethernet; MII, RMII | MII, RMII | Ethernet; Ethernet | |
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | 3.6V | Other; 3.3V | Other; 3.3V | Other; 3.3V | Other | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |