Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers KSZ8567RTXI-TR

Description
Win Source Part Number: 1352752-KSZ8567RTXI- TR Category: Integrated Circuits (ICs) - Interface - Controllers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Package / Case: 128-TQFP Exposed Pad Supplier Device Package: 128-TQFP-EP (14x14) Base Product Number: KSZ8567 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Switch Voltage - Supply: 1.8V, 2.5V, 3.3V Protocol: Ethernet Interface: I²C, SPI Standards: 10/100 Base-T PHY
Request a Quote Datasheet
Description
Win Source Part Number: 1352752-KSZ8567RTXI- TR Category: Integrated Circuits (ICs) - Interface - Controllers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Package / Case: 128-TQFP Exposed Pad Supplier Device Package: 128-TQFP-EP (14x14) Base Product Number: KSZ8567 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Switch Voltage - Supply: 1.8V, 2.5V, 3.3V Protocol: Ethernet Interface: I²C, SPI Standards: 10/100 Base-T PHY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1352752-KSZ8567RTXI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1352752-KSZ8567RTXI-TR
Integrated Circuits (ICs) - Interface - Controllers 1352752-KSZ8567RTXI-TR
Win Source Part Number: 1352752-KSZ8567RTXI- TR Category: Integrated Circuits (ICs) - Interface - Controllers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Package / Case: 128-TQFP Exposed Pad Supplier Device Package: 128-TQFP-EP (14x14) Base Product Number: KSZ8567 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Switch Voltage - Supply: 1.8V, 2.5V, 3.3V Protocol: Ethernet Interface: I²C, SPI Standards: 10/100 Base-T PHY

Win Source Part Number: 1352752-KSZ8567RTXI-TR
Category: Integrated Circuits (ICs) - Interface - Controllers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 128-TQFP Exposed Pad
Supplier Device Package: 128-TQFP-EP (14x14)
Base Product Number: KSZ8567
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Switch
Voltage - Supply: 1.8V, 2.5V, 3.3V
Protocol: Ethernet
Interface: I²C, SPI
Standards: 10/100 Base-T PHY

Buy Now Datasheet
Controllers - KSZ8567RTXI-DKR-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Switch 10/100 Base-T PHY I²C, SPI Interface 128-TQFP-EP (14x14)

Ethernet Switch 10/100 Base-T PHY I²C, SPI Interface 128-TQFP-EP (14x14)

Buy Now Datasheet
Controllers - KSZ8567RTXI-CT-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Switch 10/100 Base-T PHY I²C, SPI Interface 128-TQFP-EP (14x14)

Ethernet Switch 10/100 Base-T PHY I²C, SPI Interface 128-TQFP-EP (14x14)

Buy Now Datasheet
Controllers - KSZ8567RTXI-TR-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Switch 10/100 Base-T PHY I²C, SPI Interface 128-TQFP-EP (14x14)

Ethernet Switch 10/100 Base-T PHY I²C, SPI Interface 128-TQFP-EP (14x14)

Buy Now Datasheet
Controllers KSZ8567RTXI-TR
IC ETHERNET SWITCH 7PORT 128TQFP

IC ETHERNET SWITCH 7PORT 128TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - KSZ8567RTXI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
KSZ8567RTXI-TR
Integrated Circuits (ICs) - Interface - Controllers KSZ8567RTXI-TR
IC ETHERNET SWITCH 7PORT 128TQFP

IC ETHERNET SWITCH 7PORT 128TQFP

Supplier's Site
Controllers - KSZ8567RTXI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
KSZ8567RTXI-TR
Controllers KSZ8567RTXI-TR
Ethernet Switch 10/100 Base-T PHY I²C, SPI Interface 128-TQFP-EP (14x14)

Ethernet Switch 10/100 Base-T PHY I²C, SPI Interface 128-TQFP-EP (14x14)

Buy Now Datasheet
Interface - Controllers - KSZ8567RTXI-TR - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
KSZ8567RTXI-TR
Interface - Controllers KSZ8567RTXI-TR
IC ETHERNET SWITCH 7PORT 128TQFP

IC ETHERNET SWITCH 7PORT 128TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1352752-KSZ8567RTXI-TR KSZ8567RTXI-DKR-ND KSZ8567RTXI-TR KSZ8567RTXI-TR KSZ8567RTXI-TR KSZ8567RTXI-TR
Product Name Integrated Circuits (ICs) - Interface - Controllers Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers
Device Type Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 1.8V~ 2.5V~ 3.3V 1.8V Other; 1.8V, 2.5V, 3.3V 3.3V; Other 3.3V; Other; 1.8V, 2.5V, 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Technology SPI; Ethernet; I2C SPI; Ethernet; I2C; I²C, SPI Ethernet; Ethernet SPI; I2C; I²C, SPI SPI; I2C; I²C, SPI
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A5366CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4228TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-665 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Telecom - SI3202-G-FS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers