Win Source Part Number: 1356616-IW657P-25-61
Category: Integrated Circuits (ICs) - Interface - Controllers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Renesas Design Germany GmbH
Product Status: Active
Package / Case: 14-WFDFN Exposed Pad
Supplier Device Package: 14-TDFN (4x3)
HTSUS: 8542.39.0001
ECCN: EAR99
Function: Controller
Protocol: USB
Interface: USB
Standards: USB 3.0
USB POWER DELIVERY 3.0 CONTROLLE
USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1356616-IW657P-25-61BB | IW657P-25-61BB | IW657P-25-61BB |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers |
| Device Type | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller |