Manufacturer: Microchip Technology
Win Source Part Number: 1319277-KSZ8463FRLI
Category: Integrated Circuits (ICs)>Interface>Cont
Packaging: Tray
Standard Package: 160
Protocol: Ethernet
Function: Controller
Interface: MII, RMII
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-LQFP
ECCN: 5A991B1
Fake Threat In the Open Market: 65
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-4840,1611-KSZ846
Base Product Number: KSZ8463
RoHS Status: ROHS3 Compliant
Ethernet Controller MII, RMII Interface 64-LQFP (10x10)
IC ETHERNET SWITCH 10/100 64LQFP
IC ETHERNET SWITCH 10/100 64LQFP
IC ETHERNET SWITCH 10/100 64LQFP
Ethernet Controller MII, RMII Interface 64-LQFP (10x10)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1319277-KSZ8463FRLI | 576-4840-ND | KSZ8463FRLI | KSZ8463FRLI | KSZ8463FRLI | KSZ8463FRLI |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | QFP; 64-LQFP | LQFP; 64-LQFP | QFP; 64-LQFP | QFP | QFP; 64-LQFP | QFP; LQFP; 64-LQFP |