IC HOT SWAP CTRLR USB 10DFN
IC USB PWR CTRLR 3.6A 10DFN
Hot Swap Controller 2 Channel USB 10-DFN (3x3)
| Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISL61863IIRZ | 391-ISL61863IIRZ | ISL61863IIRZ |
| Product Name | Integrated Circuits (ICs) - PMIC - Hot Swap Controllers | IC USB PWR CTRLR 3.6A 10DFN | Hot Swap Controllers |
| Device Type | CardBus Controller | CardBus Controller | |
| Supply Voltage | Other | 5V; Other; 5V | Other; 2.5V ~ 5.5V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | USB |