Manufacturer: ON Semiconductor
Win Source Part Number: 111003-JLC1562BFEL
Packaging: Reel - TR
Features: DAC, POR
Mounting: SMD (SMT)
Output Type: Open Drain
Number of I/O: 8
Interrupt Output: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.2 V to 6 V
Max Frequency: 100kHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
I/O Expander 8 I²C 100kHz 16-SOEIAJ
8 I/O, PIA-GENERAL PURPOSE, PDSO16, EIAJ-16 Product overview: JLC1562BFEL from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-JLC1562BFEL can be used for catalog matching and distributor lookup.
IC XPNDR 100KHZ I2C 16SOEIAJ
I/O Expander 8 I²C 100 kHz 16-SOEIAJ
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 111003-JLC1562BFEL | JLC1562BFELOS-ND | 749-JLC1562BFEL | JLC1562BFEL | JLC1562BFEL |
| Product Name | Interface - Interface - I/O Expanders - JLC1562BFEL | I/O Expanders | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders |
| Supply Voltage | Other; 4.2 V ~ 6 V | Other; 4.2V ~ 6V | Other | Other; 4.2V ~ 6V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOIC; 16-SOIC | SOIC; "16-SOIC (0.209"", 5.30mm Width)" | SOIC | SOIC | SOIC; 16-SOIC (0.209\", 5.30mm Width) |