Renesas Electronics Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers ISL6141CBZA

Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1320393-ISL6141CBZA Category: Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers Packaging: Tube Type: Hot Swap Controller Features: Auto Retry, Fault Timeout Applications: -48V, VoIP Standard Package: 980 Mounting: Surface Mount Current - Supply: 2.4 mA Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, OVP, UVLO Voltage - Supply: 20V ~ 80V Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: ISL6141 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1320393-ISL6141CBZA Category: Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers Packaging: Tube Type: Hot Swap Controller Features: Auto Retry, Fault Timeout Applications: -48V, VoIP Standard Package: 980 Mounting: Surface Mount Current - Supply: 2.4 mA Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, OVP, UVLO Voltage - Supply: 20V ~ 80V Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: ISL6141 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers - 1320393-ISL6141CBZA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
1320393-ISL6141CBZA
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers 1320393-ISL6141CBZA
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1320393-ISL6141CBZA Category: Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers Packaging: Tube Type: Hot Swap Controller Features: Auto Retry, Fault Timeout Applications: -48V, VoIP Standard Package: 980 Mounting: Surface Mount Current - Supply: 2.4 mA Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, OVP, UVLO Voltage - Supply: 20V ~ 80V Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: ISL6141 RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1320393-ISL6141CBZA
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers
Packaging: Tube
Type: Hot Swap Controller
Features: Auto Retry, Fault Timeout
Applications: -48V, VoIP
Standard Package: 980
Mounting: Surface Mount
Current - Supply: 2.4 mA
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit, OVP, UVLO
Voltage - Supply: 20V ~ 80V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: ISL6141
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - Hot Swap Controllers - ISL6141CBZA - Lingto Electronic Limited
Shenzhen, China
PMIC - Hot Swap Controllers
ISL6141CBZA
PMIC - Hot Swap Controllers ISL6141CBZA
IC HOT SWAP CTRLR -48V 8SOIC

IC HOT SWAP CTRLR -48V 8SOIC

Supplier's Site Datasheet
Hot Swap Controllers - ISL6141CBZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Hot Swap Controllers
ISL6141CBZA
Hot Swap Controllers ISL6141CBZA
Hot Swap Controller 1 Channel -48V, VoIP 8-SOIC

Hot Swap Controller 1 Channel -48V, VoIP 8-SOIC

Buy Now Datasheet
Hot Swap Controllers - ISL6141CBZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Hot Swap Controllers
ISL6141CBZA
Hot Swap Controllers ISL6141CBZA
Hot Swap Controller 1 Channel -48V, VoIP 8-SOIC

Hot Swap Controller 1 Channel -48V, VoIP 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers - ISL6141CBZA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
ISL6141CBZA
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers ISL6141CBZA
POWER SUPPLY SUPPORT CIRCUIT, AD

POWER SUPPLY SUPPORT CIRCUIT, AD

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1320393-ISL6141CBZA ISL6141CBZA ISL6141CBZA ISL6141CBZA
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers PMIC - Hot Swap Controllers Hot Swap Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Supply Voltage Other; 20V ~ 80V Other; 20V ~ 80V Other
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-507 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Controllers - CY7C68034-56BAXC-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details