Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Controllers IW657P-30-72B

Description
Win Source Part Number: 1355008-IW657P-30-72 B Category: Integrated Circuits (ICs) - Interface - Controllers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Renesas Design Germany GmbH Product Status: Active Package / Case: 14-WFDFN Exposed Pad Supplier Device Package: 14-TDFN (4x3) HTSUS: 8542.39.0001 ECCN: EAR99 Function: Controller Protocol: USB Interface: USB Standards: USB 3.0
Request a Quote Datasheet
Description
Win Source Part Number: 1355008-IW657P-30-72 B Category: Integrated Circuits (ICs) - Interface - Controllers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Renesas Design Germany GmbH Product Status: Active Package / Case: 14-WFDFN Exposed Pad Supplier Device Package: 14-TDFN (4x3) HTSUS: 8542.39.0001 ECCN: EAR99 Function: Controller Protocol: USB Interface: USB Standards: USB 3.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1355008-IW657P-30-72B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1355008-IW657P-30-72B
Integrated Circuits (ICs) - Interface - Controllers 1355008-IW657P-30-72B
Win Source Part Number: 1355008-IW657P-30-72 B Category: Integrated Circuits (ICs) - Interface - Controllers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Renesas Design Germany GmbH Product Status: Active Package / Case: 14-WFDFN Exposed Pad Supplier Device Package: 14-TDFN (4x3) HTSUS: 8542.39.0001 ECCN: EAR99 Function: Controller Protocol: USB Interface: USB Standards: USB 3.0

Win Source Part Number: 1355008-IW657P-30-72B
Category: Integrated Circuits (ICs) - Interface - Controllers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Renesas Design Germany GmbH
Product Status: Active
Package / Case: 14-WFDFN Exposed Pad
Supplier Device Package: 14-TDFN (4x3)
HTSUS: 8542.39.0001
ECCN: EAR99
Function: Controller
Protocol: USB
Interface: USB
Standards: USB 3.0

Buy Now Datasheet
Interface - Controllers - IW657P-30-72B - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
IW657P-30-72B
Interface - Controllers IW657P-30-72B
USB POWER DELIVERY 3.0 CONTROLLE

USB POWER DELIVERY 3.0 CONTROLLE

Supplier's Site Datasheet
Controllers - IW657P-30-72B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
IW657P-30-72B
Controllers IW657P-30-72B
USB Controller USB 3.0 USB Interface 14-TDFN (4x3)

USB Controller USB 3.0 USB Interface 14-TDFN (4x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1355008-IW657P-30-72B IW657P-30-72B IW657P-30-72B
Product Name Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transceivers - 1901008P - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transmitter; Transceiver
Features RoHS
View Details
16-bit buffer/line driver; 3-state - 74ALVT16244DGG,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
2 suppliers
 - 2947/BRA - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP20
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4016E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 14-DIP (0.300\", 7.62mm)
View Details