I/O Expander 24 Parallel 44-PLCC (16.58x16.58)
IC XPNDR PARALLEL 44PLCC Product overview: IS82C55AZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-IS82C55AZ can be used for catalog matching and distributor lookup.
Interface - I/O Expanders PERI PRG-I/O 5V 8MHZ 44PLCC IND
IC I/O EXPANDER 24B 44PLCC
PARALLEL I/O PORT, 24 I/O, CMOS
I/O Expander 24 Parallel 44-PLCC (16.58x16.58)
I/O Expander 24 Parallel 44-PLCC (16.58x16.58)
PROGRAMMABLE PERIPHERAL INTERFACE, LCC-44; Chip Configuration:8bit; Bus Frequency:8MHz; IC Interface Type:CMOS; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:LCC; No. of Pins:44Pins; No. of I/O s:24I/O s RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | IS82C55AZ-ND | 749-IS82C55AZ | IS82C55AZ | IS82C55AZ | IS82C55AZ | IS82C55AZ | 42K3370 |
| Product Name | I/O Expanders | Interface Transceiver IC | Interface - I/O Expanders | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders | Programmable Peripheral Interface, Lcc-44; Chip Configuration Renesas |
| Technology | Parallel | Parallel | Parallel | ||||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander; Sensor Interface | Port / Bus Expander | |||
| Supply Voltage | 5V; Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |