I/O Expander 24 Parallel 44-PLCC (16.58x16.58)
I/O Expander 24 Parallel 44-PLCC (16.58x16.58)
I/O Expander 24 Parallel 44-PLCC (16.58x16.58)
Win Source Part Number: 1354673-IS82C55AZ96
Category: Integrated Circuits (ICs) - Interface - I/O Expanders
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Package: Tape & Reel
Product Status: Active
Package / Case: 44-LCC (J-Lead)
Supplier Device Package: 44-PLCC (16.58x16.58)
Base Product Number: IS82C55
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Output Type: Open Drain
Number of I/O: 24
Interface: Parallel
Interrupt Output: No
Current - Output Source/Sink: 2.5mA
IC XPNDR PARALLEL 44PLCC Product overview: IS82C55AZ96 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-IS82C55AZ96 can be used for catalog matching and distributor lookup.
Interface - I/O Expanders PERI PRG-I/O 5V 8MHZ 44PLCC INDEL
IC I/O EXPANDER 24B 44PLCC
IC, UART INTERFACE; No. of Channels:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:LCC; No. of Pins:44Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
IC I/O EXPANDER 24B 44PLCC
I/O Expander 24 Parallel 44-PLCC (16.58x16.58)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | IS82C55AZ96DKR-ND | 1354673-IS82C55AZ96 | 749-IS82C55AZ96 | IS82C55AZ96 | IS82C55AZ96 | 65T6655 | IS82C55AZ96 | IS82C55AZ96 |
| Product Name | I/O Expanders | Integrated Circuits (ICs) - Interface - I/O Expanders | Interface Transceiver IC | Interface - I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | Ic, Uart Interface; No. Of Channels Renesas | I/O Expanders | I/O Expanders |
| Technology | Parallel | Parallel | Parallel | |||||
| Device Type | Port / Bus Expander | Port / Bus Expander; Sensor Interface | Transceiver | Port / Bus Expander; Sensor Interface | UART | Port / Bus Expander | ||
| Supply Voltage | 5V; Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other | Other; 4.5V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |