onsemi I/O Expanders JLC1562BFG

Description
I/O Expander 8 I²C 100kHz 16-SOEIAJ
Request a Quote Datasheet
Description
I/O Expander 8 I²C 100kHz 16-SOEIAJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - JLC1562BFG-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
JLC1562BFG-ND
I/O Expanders JLC1562BFG-ND
I/O Expander 8 I²C 100kHz 16-SOEIAJ

I/O Expander 8 I²C 100kHz 16-SOEIAJ

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
749-JLC1562BFG
Interface Transceiver IC 749-JLC1562BFG
8 I/O, PIA-GENERAL PURPOSE, PDSO16, EIAJ-16 Product overview: JLC1562BFG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-JLC1562BFG can be used for catalog matching and distributor lookup.

8 I/O, PIA-GENERAL PURPOSE, PDSO16, EIAJ-16 Product overview: JLC1562BFG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-JLC1562BFG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - I/O Expanders - JLC1562BFG - 070315-JLC1562BFG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - JLC1562BFG
070315-JLC1562BFG
Interface - Interface - I/O Expanders - JLC1562BFG 070315-JLC1562BFG
Manufacturer: ON Semiconductor Win Source Part Number: 070315-JLC1562BFG Packaging: Tube/Rail Features: DAC, POR Mounting: SMD (SMT) Output Type: Open Drain Number of I/O: 8 Interrupt Output: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.2 V to 6 V Max Frequency: 100kHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 070315-JLC1562BFG
Packaging: Tube/Rail
Features: DAC, POR
Mounting: SMD (SMT)
Output Type: Open Drain
Number of I/O: 8
Interrupt Output: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.2 V to 6 V
Max Frequency: 100kHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
I/O Expanders - JLC1562BFG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
JLC1562BFG
I/O Expanders JLC1562BFG
I/O Expander 8 I²C 100 kHz 16-SOEIAJ

I/O Expander 8 I²C 100 kHz 16-SOEIAJ

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - JLC1562BFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
JLC1562BFG
Integrated Circuits (ICs) - Interface - I-O Expanders JLC1562BFG
IC XPNDR 100KHZ I2C 16SOEIAJ

IC XPNDR 100KHZ I2C 16SOEIAJ

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number JLC1562BFG-ND 749-JLC1562BFG 070315-JLC1562BFG JLC1562BFG JLC1562BFG
Product Name I/O Expanders Interface Transceiver IC Interface - Interface - I/O Expanders - JLC1562BFG I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders
Technology I2C I2C; I²C
Device Type Port / Bus Expander Transceiver Port / Bus Expander Port / Bus Expander; Sensor Interface
Supply Voltage Other; 4.2V ~ 6V Other; 4.2 V ~ 6 V Other; 4.2V ~ 6V Other
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2434-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
SOIC Interface Transceiver IC - 752-A6850KLTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
Interface module - 289-585 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - CY7C63803-LQXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers