Lumissil Microsystems I/O Expanders IS31IO7325-QFLS4-TR

Description
I/O Expander 8 I²C, Serial 400kHz 24-QFN (4x4)
Request a Quote Datasheet
Description
I/O Expander 8 I²C, Serial 400kHz 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - IS31IO7325-QFLS4-TR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 8 I²C, Serial 400kHz 24-QFN (4x4)

I/O Expander 8 I²C, Serial 400kHz 24-QFN (4x4)

Buy Now Datasheet
Singapore, Singapore
400KHZ Interface Transceiver IC
749-IS31IO7325-QFLS4-TR
400KHZ Interface Transceiver IC 749-IS31IO7325-QFLS4-TR
IC XPNDR 400KHZ I2C SERIAL 24QFN Product overview: IS31IO7325-QFLS4-TR from Lumissil Microsystems is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-IS31IO7325-QFLS4 -TR can be used for catalog matching and distributor lookup.

IC XPNDR 400KHZ I2C SERIAL 24QFN Product overview: IS31IO7325-QFLS4-TR from Lumissil Microsystems is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-IS31IO7325-QFLS4-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs)- Interface I/O Expanders -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs)- Interface I/O Expanders
Integrated Circuits (ICs)- Interface I/O Expanders
Manufacturer: Lumissil Microsystems Category: Integrated Circuits (ICs)- Interface I/O Expanders Package: Tape & Reel (TR) Voltage - Supply: 2.4V ~ 5.5V Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 24-WFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Base Product Number: IS31IO7325 Product Status: Active

Manufacturer: Lumissil Microsystems
Category: Integrated Circuits (ICs)- Interface I/O Expanders
Package: Tape & Reel (TR)
Voltage - Supply: 2.4V ~ 5.5V
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: 24-WFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Base Product Number: IS31IO7325
Product Status: Active

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - I/O Expanders
IS31IO7325-QFLS4-TR
Interface - I/O Expanders IS31IO7325-QFLS4-TR
Interface - I/O Expanders Multi-function I/O Drvr

Interface - I/O Expanders Multi-function I/O Drvr

Buy Now Datasheet
I/O Expanders IS31IO7325-QFLS4-TR
IC MULTI-FUNCTION I/O DVR 24QFN

IC MULTI-FUNCTION I/O DVR 24QFN

Supplier's Site Datasheet
I/O Expanders - IS31IO7325-QFLS4-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
IS31IO7325-QFLS4-TR
I/O Expanders IS31IO7325-QFLS4-TR
I/O Expander 8 I²C, Serial 400 kHz 24-QFN (4x4)

I/O Expander 8 I²C, Serial 400 kHz 24-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - IS31IO7325-QFLS4-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
IS31IO7325-QFLS4-TR
Integrated Circuits (ICs) - Interface - I-O Expanders IS31IO7325-QFLS4-TR
IC XPNDR 400KHZ I2C SERIAL 24QFN

IC XPNDR 400KHZ I2C SERIAL 24QFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number IS31IO7325-QFLS4-TR-ND 749-IS31IO7325-QFLS4-TR IS31IO7325-QFLS4-TR IS31IO7325-QFLS4-TR IS31IO7325-QFLS4-TR IS31IO7325-QFLS4-TR
Product Name I/O Expanders 400KHZ Interface Transceiver IC Integrated Circuits (ICs)- Interface I/O Expanders Interface - I/O Expanders I/O Expanders I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders
Technology I2C I2C; I²C, Serial I2C; I²C, Serial
Device Type Port / Bus Expander Transceiver Port / Bus Expander; Sensor Interface Port / Bus Expander Port / Bus Expander; Sensor Interface
Supply Voltage Other; 2.4V ~ 5.5V Other; 2.4V ~ 5.5V Other; 2.4V ~ 5.5V Other; 2.4V ~ 5.5V Other; 2.4V ~ 5.5V Other
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
KNX interface - 753-646 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4316D,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
SN54LS540 Octal Buffers And Line Drivers With 3-State Outputs - 8415501RA - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details